Panasonic Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6652V

Description
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6388
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6388
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1505
Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1505
RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 66K5, 0.5W, THICK FILM, 0805; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F6652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6652V
Chip Resistor - Surface Mount ERJ-HP6F6652V
RES 66.5K OHM 1% 1/2W 0805

RES 66.5K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6388 ERJ-HP6F6652V
Product Name Resistor, 66K5, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details