Panasonic Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6651V

Description
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9010
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9010
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9009
Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9009
RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K65, 0.5W, THICK FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9010
Product Name Resistor, 6K65, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers