Panasonic Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6650V

Description
RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6387
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6387
RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9008
Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9008
RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 665R, 0.5W, THICK FILM, 0805; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6387
Product Name Resistor, 665R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details