Panasonic Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F64R9V

Description
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1500
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1500
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1501
Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1501
RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64R9, 0.5W, THICK FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1500
Product Name Resistor, 64R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details