Panasonic Chip Resistor - Surface Mount ERJ-HP6F6341V

Description
RES 6.34K OHM 1% 1/2W 0805
Datasheet
Description
RES 6.34K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F6341V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6341V
Chip Resistor - Surface Mount ERJ-HP6F6341V
RES 6.34K OHM 1% 1/2W 0805

RES 6.34K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6383
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6383
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6382
Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6382
RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.5W, THICK FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F6341V 28AJ6383
Product Name Chip Resistor - Surface Mount Resistor, 6K34, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details