Panasonic Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6340V

Description
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9004
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9004
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6381
Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6381
RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 634R, 0.5W, THICK FILM, 0805; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9004
Product Name Resistor, 634R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details