Panasonic Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6202V

Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1498
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1498
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ9002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ9002
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ9002
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F6202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6202V
Chip Resistor - Surface Mount ERJ-HP6F6202V
RES 62K OHM 1% 1/2W 0805

RES 62K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1498 ERJ-HP6F6202V
Product Name Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details