Panasonic Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6200V

Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1496
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1496
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6378
Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6378
RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 620R, 0.5W, THICK FILM, 0805; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1496
Product Name Resistor, 620R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers