Panasonic Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6192V

Description
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6375
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6375
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1495
Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1495
RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 61K9, 0.5W, THICK FILM, 0805; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6375
Product Name Resistor, 61K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details