Panasonic Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6190V

Description
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1493
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1493
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1494
Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1494
RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 619R, 0.5W, THICK FILM, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1493
Product Name Resistor, 619R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details