Panasonic Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F6042V

Description
RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8999
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8999
RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1491
Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1491
RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 60K4, 0.5W, THICK FILM, 0805; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F6042V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F6042V
Chip Resistor - Surface Mount ERJ-HP6F6042V
RES 60.4K OHM 1% 1/2W 0805

RES 60.4K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8999 ERJ-HP6F6042V
Product Name Resistor, 60K4, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details