Panasonic Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F59R0V

Description
RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6361
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6361
RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6362
Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6362
RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 59R, 0.5W, THICK FILM, 0805; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6361
Product Name Resistor, 59R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 59 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details