Panasonic Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5900V

Description
RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6363
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6363
RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6364
Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6364
RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 590R, 0.5W, THICK FILM, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6363
Product Name Resistor, 590R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers