Panasonic Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F57R6V

Description
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1475
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1475
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8990
Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8990
RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 57R6, 0.5W, THICK FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1475
Product Name Resistor, 57R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details