Panasonic Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5601V

Description
RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8989
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8989
RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1471
Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1471
RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K6, 0.5W, THICK FILM, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-HP6F5601V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6F5601V
Resistors - Chip Resistor - Surface Mount ERJ-HP6F5601V
RES 5.6K OHM 1% 1/2W 0805

RES 5.6K OHM 1% 1/2W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-HP6F5601V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F5601V
Chip Resistor - Surface Mount ERJ-HP6F5601V
RES 5.6K OHM 1% 1/2W 0805

RES 5.6K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 28AJ8989 ERJ-HP6F5601V ERJ-HP6F5601V
Product Name Resistor, 5K6, 0.5W, Thick Film, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers