Panasonic Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F54R9V

Description
RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6346
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6346
RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6347
Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6347
RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 54R9, 0.5W, THICK FILM, 0805; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6346
Product Name Resistor, 54R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers