Panasonic Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5491V

Description
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8987
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8987
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1468
Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1468
RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.5W, THICK FILM, 0805; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8987
Product Name Resistor, 5K49, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details