Panasonic Chip Resistor - Surface Mount ERJ-HP6F5490V

Description
RES 549 OHM 1% 1/2W 0805
Datasheet
Description
RES 549 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F5490V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F5490V
Chip Resistor - Surface Mount ERJ-HP6F5490V
RES 549 OHM 1% 1/2W 0805

RES 549 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6348
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6348
RESISTOR, 549R, 0.5W, THICK FILM, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 549R, 0.5W, THICK FILM, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8986
Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8986
RESISTOR, 549R, 0.5W, THICK FILM, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 549R, 0.5W, THICK FILM, 0805; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F5490V 28AJ6348
Product Name Chip Resistor - Surface Mount Resistor, 549R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details