Panasonic Chip Resistor - Surface Mount ERJ-HP6F5361V

Description
RES 5.36K OHM 1% 1/2W 0805
Datasheet
Description
RES 5.36K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F5361V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F5361V
Chip Resistor - Surface Mount ERJ-HP6F5361V
RES 5.36K OHM 1% 1/2W 0805

RES 5.36K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8984
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8984
RESISTOR, 5K36, 0.5W, THICK FILM, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.5W, THICK FILM, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6345
Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6345
RESISTOR, 5K36, 0.5W, THICK FILM, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.5W, THICK FILM, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F5361V 28AJ8984
Product Name Chip Resistor - Surface Mount Resistor, 5K36, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details