Panasonic Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5232V

Description
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8982
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8982
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1465
Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1465
RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52K3, 0.5W, THICK FILM, 0805; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8982
Product Name Resistor, 52K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details