Panasonic Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5231V

Description
RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1464 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1464
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1464
RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6342
Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6342
RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K23, 0.5W, THICK FILM, 0805; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1464
Product Name Resistor, 5K23, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details