Panasonic Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F51R1V

Description
RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6337
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6337
RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8978
Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8978
RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51R1, 0.5W, THICK FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6337
Product Name Resistor, 51R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details