Panasonic Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5112V

Description
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8979
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8979
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1461
Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1461
RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K1, 0.5W, THICK FILM, 0805; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8979
Product Name Resistor, 51K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details