Panasonic Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5110V

Description
RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1459
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1459
RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6340
Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6340
RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 511R, 0.5W, THICK FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1459
Product Name Resistor, 511R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers