Panasonic Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5102V

Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1458
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1458
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6339
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6339
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1458
Product Name Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers