Panasonic Chip Resistor - Surface Mount ERJ-HP6F5101V

Description
RES 5.1K OHM 1% 1/2W 0805
Datasheet
Description
RES 5.1K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F5101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F5101V
Chip Resistor - Surface Mount ERJ-HP6F5101V
RES 5.1K OHM 1% 1/2W 0805

RES 5.1K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1457
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1457
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1456
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1456
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F5101V 29AJ1457
Product Name Chip Resistor - Surface Mount Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers