Panasonic Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F5100V

Description
RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6338
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6338
RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1455
Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1455
RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 510R, 0.5W, THICK FILM, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6338
Product Name Resistor, 510R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details