Panasonic Chip Resistor - Surface Mount ERJ-HP6F4R53V

Description
RES 4.53 OHM 1% 1/2W 0805
Datasheet
Description
RES 4.53 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F4R53V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4R53V
Chip Resistor - Surface Mount ERJ-HP6F4R53V
RES 4.53 OHM 1% 1/2W 0805

RES 4.53 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1407
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1407
RESISTOR, 4R53, 0.5W, THICK FILM, 0805; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R53, 0.5W, THICK FILM, 0805; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6286
Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6286
RESISTOR, 4R53, 0.5W, THICK FILM, 0805; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R53, 0.5W, THICK FILM, 0805; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F4R53V 29AJ1407
Product Name Chip Resistor - Surface Mount Resistor, 4R53, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159714 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details