Panasonic Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R32V

Description
RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1406
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1406
RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6284
Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6284
RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R32, 0.5W, THICK FILM, 0805; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1406
Product Name Resistor, 4R32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details