Panasonic Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R30V

Description
RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6283
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6283
RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6282
Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6282
RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 4R3, 0.5W, THICK FILM, 0805; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F4R30V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4R30V
Chip Resistor - Surface Mount ERJ-HP6F4R30V
RES 4.3 OHM 1% 1/2W 0805

RES 4.3 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6283 ERJ-HP6F4R30V
Product Name Resistor, 4R3, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details