Panasonic Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R22V

Description
RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1405
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1405
RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6281
Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6281
RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R22, 0.5W, THICK FILM, 0805; Resistance:4.22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F4R22V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4R22V
Chip Resistor - Surface Mount ERJ-HP6F4R22V
RES 4.22 OHM 1% 1/2W 0805

RES 4.22 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1405 ERJ-HP6F4R22V
Product Name Resistor, 4R22, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers