Panasonic Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4R02V

Description
RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1404
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1404
RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1403
Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1403
RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R02, 0.5W, THICK FILM, 0805; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1404
Product Name Resistor, 4R02, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details