Panasonic Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4991V

Description
RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6328
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6328
RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8971
Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8971
RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K99, 0.5W, THICK FILM, 0805; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F4991V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4991V
Chip Resistor - Surface Mount ERJ-HP6F4991V
RES 4.99K OHM 1% 1/2W 0805

RES 4.99K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6328 ERJ-HP6F4991V
Product Name Resistor, 4K99, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4990 ohms 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details