Panasonic Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4871V

Description
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8970
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8970
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1444
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1444
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8970
Product Name Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details