Panasonic Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4870V

Description
RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1443
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1443
RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6323
Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6323
RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 487R, 0.5W, THICK FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1443
Product Name Resistor, 487R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details