Panasonic Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4751V

Description
RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6321
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6321
RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8967
Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8967
RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K75, 0.5W, THICK FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6321
Product Name Resistor, 4K75, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details