Panasonic Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4530V

Description
RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8960
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8960
RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8961
Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8961
RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 453R, 0.5W, THICK FILM, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8960
Product Name Resistor, 453R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers