Panasonic Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F43R2V

Description
RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1421
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1421
RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1420
Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1420
RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43R2, 0.5W, THICK FILM, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1421
Product Name Resistor, 43R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers