Panasonic Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4321V

Description
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6307
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6307
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6306 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6306
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6306
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6307
Product Name Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details