Panasonic Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4301V

Description
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1423
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1423
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6305
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6305
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F4301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4301V
Chip Resistor - Surface Mount ERJ-HP6F4301V
RES 4.3K OHM 1% 1/2W 0805

RES 4.3K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1423 ERJ-HP6F4301V
Product Name Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details