Panasonic Chip Resistor - Surface Mount ERJ-HP6F4300V

Description
RES 430 OHM 1% 1/2W 0805
Datasheet
Description
RES 430 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F4300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4300V
Chip Resistor - Surface Mount ERJ-HP6F4300V
RES 430 OHM 1% 1/2W 0805

RES 430 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6304
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6304
RESISTOR, 430R, 0.5W, THICK FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 430R, 0.5W, THICK FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1422
Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1422
RESISTOR, 430R, 0.5W, THICK FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 430R, 0.5W, THICK FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F4300V 28AJ6304
Product Name Chip Resistor - Surface Mount Resistor, 430R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers