Panasonic Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4220V

Description
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6301
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6301
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1417
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1417
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6301
Product Name Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details