Panasonic Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F41R2V

Description
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6294
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6294
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6295
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6295
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6294
Product Name Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details