Panasonic Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F4122V

Description
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8953
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8953
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6299
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6299
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8953
Product Name Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers