Panasonic Chip Resistor - Surface Mount ERJ-HP6F4022V

Description
RES 40.2K OHM 1% 1/2W 0805
Datasheet
Description
RES 40.2K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F4022V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F4022V
Chip Resistor - Surface Mount ERJ-HP6F4022V
RES 40.2K OHM 1% 1/2W 0805

RES 40.2K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1414
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1414
RESISTOR, 40K2, 0.5W, THICK FILM, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.5W, THICK FILM, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6293
Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6293
RESISTOR, 40K2, 0.5W, THICK FILM, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.5W, THICK FILM, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F4022V 29AJ1414
Product Name Chip Resistor - Surface Mount Resistor, 40K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details