Panasonic Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3R83V

Description
RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6238
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6238
RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6239
Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6239
RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R83, 0.5W, THICK FILM, 0805; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6238
Product Name Resistor, 3R83, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details