Panasonic Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3R74V

Description
RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8902
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8902
RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6237
Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6237
RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R74, 0.5W, THICK FILM, 0805; Resistance:3.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8902
Product Name Resistor, 3R74, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details