Panasonic Chip Resistor - Surface Mount ERJ-HP6F3R24V

Description
RES 3.24 OHM 1% 1/2W 0805
Datasheet
Description
RES 3.24 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3R24V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3R24V
Chip Resistor - Surface Mount ERJ-HP6F3R24V
RES 3.24 OHM 1% 1/2W 0805

RES 3.24 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6229
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6229
RESISTOR, 3R24, 0.5W, THICK FILM, 0805; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R24, 0.5W, THICK FILM, 0805; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8898
Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8898
RESISTOR, 3R24, 0.5W, THICK FILM, 0805; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R24, 0.5W, THICK FILM, 0805; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3R24V 28AJ6229
Product Name Chip Resistor - Surface Mount Resistor, 3R24, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details