Panasonic Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3R09V

Description
RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1347
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1347
RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6227
Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6227
RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R09, 0.5W, THICK FILM, 0805; Resistance:3.09ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1347
Product Name Resistor, 3R09, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers