Panasonic Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3R00V

Description
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1345
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1345
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1344
Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1344
RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 3R, 0.5W, THICK FILM, 0805; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1345
Product Name Resistor, 3R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details